Vishay Intertechnology, Inc. RES 422 OHM 1/2W 1% AXIAL CMF55422R00FHEA

Description
RES 422ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 422ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/2W 1% AXIAL - CMF55422R00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/2W 1% AXIAL
CMF55422R00FHEA
RES 422 OHM 1/2W 1% AXIAL CMF55422R00FHEA
RES 422ohm 1/2W 1% AXIAL

RES 422ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55422R00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55422R00FHEA-ND
Through Hole Resistors CMF55422R00FHEA-ND
422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 422 1% T-2 Ea E3 Vishay - 68P7981 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 422 1% T-2 Ea E3 Vishay
68P7981
Cmf-55 422 1% T-2 Ea E3 Vishay 68P7981
CMF-55 422 1% T-2 EA e3

CMF-55 422 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55422R00FHEA CMF55422R00FHEA-ND 68P7981
Product Name RES 422 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 422 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers