Vishay Intertechnology, Inc. Through Hole Resistors CMF55422R00DHR6

Description
422 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
422 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55422R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55422R00DHR6-ND
Through Hole Resistors CMF55422R00DHR6-ND
422 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55422R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55422R00DHR6
Metal Film Resistors - CMF55422R00DHR6
Metal Film Resistors - Through Hole 1/4watt 422ohms .5%

Metal Film Resistors - Through Hole 1/4watt 422ohms .5%

Supplier's Site
Resistor,metal Film,422Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C4875 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,422Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C4875
Resistor,metal Film,422Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C4875
Resistor,Metal Film,422Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,422Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55422R00DHR6-ND CMF55422R00DHR6 41C4875
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,422Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 422 ohms 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details