Vishay Intertechnology, Inc. RES 422K OHM 1/2W 1% AXIAL CMF55422K00FKEK

Description
RES 422Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 422Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422K OHM 1/2W 1% AXIAL - CMF55422K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 1/2W 1% AXIAL
CMF55422K00FKEK
RES 422K OHM 1/2W 1% AXIAL CMF55422K00FKEK
RES 422Kohm 1/2W 1% AXIAL

RES 422Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55422K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55422K00FKEK-ND
Through Hole Resistors CMF55422K00FKEK-ND
422 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 422K 1% T-1 Ek E3 Vishay - 48P6754 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 422K 1% T-1 Ek E3 Vishay
48P6754
Cmf-55 422K 1% T-1 Ek E3 Vishay 48P6754
CMF-55 422K 1% T-1 EK e3

CMF-55 422K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55422K00FKEK CMF55422K00FKEK-ND 48P6754
Product Name RES 422K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 422K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details