Vishay Intertechnology, Inc. Through Hole Resistors CMF55422K00FKBF

Description
422 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
422 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55422K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55422K00FKBF-ND
Through Hole Resistors CMF55422K00FKBF-ND
422 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF55422K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55422K00FKBF
Vishay/DaleMetal Film Resistors - CMF55422K00FKBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,4.22Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C4861 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.22Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C4861
Resistor,metal Film,4.22Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C4861
Resistor,Metal Film,4.22MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.22MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55422K00FKBF-ND CMF55422K00FKBF 41C4861
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,4.22Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details