Vishay Intertechnology, Inc. RES 422K OHM 1/2W 1% AXIAL CMF55422K00FHEB

Description
RES 422Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 422Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422K OHM 1/2W 1% AXIAL - CMF55422K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 1/2W 1% AXIAL
CMF55422K00FHEB
RES 422K OHM 1/2W 1% AXIAL CMF55422K00FHEB
RES 422Kohm 1/2W 1% AXIAL

RES 422Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF422KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF422KHFTR-ND
Through Hole Resistors CMF422KHFTR-ND
422 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF422KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF422KHFCT-ND
Through Hole Resistors CMF422KHFCT-ND
422 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 422K 1% T-2 Eb E3 Vishay - 68P7967 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 422K 1% T-2 Eb E3 Vishay
68P7967
Cmf-55 422K 1% T-2 Eb E3 Vishay 68P7967
CMF-55 422K 1% T-2 EB e3

CMF-55 422K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55422K00FHEB CMF422KHFTR-ND 68P7967
Product Name RES 422K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 422K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details