Vishay Intertechnology, Inc. RES 422K OHM 1/2W 1% AXIAL CMF55422K00FHBF

Description
RES 422Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 422Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422K OHM 1/2W 1% AXIAL - CMF55422K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 1/2W 1% AXIAL
CMF55422K00FHBF
RES 422K OHM 1/2W 1% AXIAL CMF55422K00FHBF
RES 422Kohm 1/2W 1% AXIAL

RES 422Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55422K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55422K00FHBF-ND
Through Hole Resistors CMF55422K00FHBF-ND
422 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.22Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C4856 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.22Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C4856
Resistor,metal Film,4.22Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C4856
Resistor,Metal Film,4.22MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,4.22MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55422K00FHBF CMF55422K00FHBF-ND 41C4856
Product Name RES 422K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.22Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details