Vishay Intertechnology, Inc. Metal Film Resistors - CMF55422K00BHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55422K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55422K00BHR6
Metal Film Resistors - CMF55422K00BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55422K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55422K00BHR6-ND
Through Hole Resistors CMF55422K00BHR6-ND
422 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,422Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C4846 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,422Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C4846
Resistor,metal Film,422Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C4846
Resistor,Metal Film,422KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,422KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55422K00BHR6 CMF55422K00BHR6-ND 41C4846
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,422Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details