Vishay Intertechnology, Inc. Through Hole Resistors CMF55422K00BEEB

Description
422 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
422 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55422K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55422K00BEEB-ND
Through Hole Resistors CMF55422K00BEEB-ND
422 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 422K OHM 1/2W .1% AXIAL - CMF55422K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 1/2W .1% AXIAL
CMF55422K00BEEB
RES 422K OHM 1/2W .1% AXIAL CMF55422K00BEEB
RES 422Kohm 1/2W .1% AXIAL

RES 422Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 422K .1% T-9 Eb E3 Vishay - 68P7962 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 422K .1% T-9 Eb E3 Vishay
68P7962
Cmf-55 422K .1% T-9 Eb E3 Vishay 68P7962
CMF-55 422K .1% T-9 EB e3

CMF-55 422K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55422K00BEEB-ND CMF55422K00BEEB 68P7962
Product Name Through Hole Resistors RES 422K OHM 1/2W .1% AXIAL Cmf-55 422K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers