Vishay Intertechnology, Inc. Through Hole Resistors CMF5541R200DHR6

Description
41.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
41.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5541R200DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5541R200DHR6-ND
Through Hole Resistors CMF5541R200DHR6-ND
41.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

41.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5541R200DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5541R200DHR6
Metal Film Resistors - CMF5541R200DHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,41.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C4779 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,41.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C4779
Resistor,metal Film,41.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C4779
Resistor,Metal Film,41.2Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,41.2Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5541R200DHR6-ND CMF5541R200DHR6 41C4779
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,41.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details