Vishay Intertechnology, Inc. Through Hole Resistors CMF5541K700BERE70

Description
41.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
41.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5541K700BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5541K700BERE70-ND
Through Hole Resistors CMF5541K700BERE70-ND
41.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

41.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 41.7K OHM 1/2W .1% AXIAL - CMF5541K700BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.7K OHM 1/2W .1% AXIAL
CMF5541K700BERE70
RES 41.7K OHM 1/2W .1% AXIAL CMF5541K700BERE70
RES 41.7Kohm 1/2W .1% AXIAL

RES 41.7Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf55, 41.7 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C4773 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 41.7 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C4773
Cmf55, 41.7 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C4773
CMF55, 41.7 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 41.7 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5541K700BERE70-ND CMF5541K700BERE70 41C4773
Product Name Through Hole Resistors RES 41.7K OHM 1/2W .1% AXIAL Cmf55, 41.7 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details