Vishay Intertechnology, Inc. RES 41.7K OHM 1/2W .1% AXIAL CMF5541K700BEEB70

Description
RES 41.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 41.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.7K OHM 1/2W .1% AXIAL - CMF5541K700BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.7K OHM 1/2W .1% AXIAL
CMF5541K700BEEB70
RES 41.7K OHM 1/2W .1% AXIAL CMF5541K700BEEB70
RES 41.7Kohm 1/2W .1% AXIAL

RES 41.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5541K700BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5541K700BEEB70-ND
Through Hole Resistors CMF5541K700BEEB70-ND
41.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

41.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 41.7K .1% T-9 Eb E3 Vishay - 68P7881 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 41.7K .1% T-9 Eb E3 Vishay
68P7881
Cmf-55-70 41.7K .1% T-9 Eb E3 Vishay 68P7881
CMF-55-70 41.7K .1% T-9 EB e3

CMF-55-70 41.7K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5541K700BEEB70 CMF5541K700BEEB70-ND 68P7881
Product Name RES 41.7K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 41.7K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers