Vishay Intertechnology, Inc. RES 41.2K OHM 1/2W 1% AXIAL CMF5541K200FEBF

Description
RES 41.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 41.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1/2W 1% AXIAL - CMF5541K200FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1/2W 1% AXIAL
CMF5541K200FEBF
RES 41.2K OHM 1/2W 1% AXIAL CMF5541K200FEBF
RES 41.2Kohm 1/2W 1% AXIAL

RES 41.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5541K200FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5541K200FEBF-ND
Through Hole Resistors CMF5541K200FEBF-ND
41.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

41.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,412Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C4768 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,412Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C4768
Resistor,metal Film,412Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C4768
Resistor,Metal Film,412KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,412KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5541K200FEBF CMF5541K200FEBF-ND 41C4768
Product Name RES 41.2K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,412Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details