Vishay Intertechnology, Inc. RES 41.2K OHM 1/2W .5% AXIAL CMF5541K200DHR6

Description
RES 41.2Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 41.2Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1/2W .5% AXIAL - CMF5541K200DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1/2W .5% AXIAL
CMF5541K200DHR6
RES 41.2K OHM 1/2W .5% AXIAL CMF5541K200DHR6
RES 41.2Kohm 1/2W .5% AXIAL

RES 41.2Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5541K200DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5541K200DHR6-ND
Through Hole Resistors CMF5541K200DHR6-ND
41.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

41.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 41.2K .5% T-2 Re6 Vishay - 68P7874 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 41.2K .5% T-2 Re6 Vishay
68P7874
Cmf-55 41.2K .5% T-2 Re6 Vishay 68P7874
CMF-55 41.2K .5% T-2 RE6

CMF-55 41.2K .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5541K200DHR6 CMF5541K200DHR6-ND 68P7874
Product Name RES 41.2K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 41.2K .5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 4756959 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers