Vishay Intertechnology, Inc. RES 412 OHM 1% 50PPM 1/2W CMF55412R00FHEB

Description
RES 412ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 412ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412 OHM 1% 50PPM 1/2W - CMF55412R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 1% 50PPM 1/2W
CMF55412R00FHEB
RES 412 OHM 1% 50PPM 1/2W CMF55412R00FHEB
RES 412ohm 1% 50PPM 1/2W

RES 412ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF412HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF412HFCT-ND
Through Hole Resistors CMF412HFCT-ND
412 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

412 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF412HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF412HFTR-ND
Through Hole Resistors CMF412HFTR-ND
412 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

412 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 412 1% T-2 Eb E3 Vishay - 68P7910 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 412 1% T-2 Eb E3 Vishay
68P7910
Cmf-55 412 1% T-2 Eb E3 Vishay 68P7910
CMF-55 412 1% T-2 EB e3

CMF-55 412 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55412R00FHEB CMF412HFCT-ND 68P7910
Product Name RES 412 OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 412 1% T-2 Eb E3 Vishay
Resistance Range 412 ohms 412 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details