Vishay Intertechnology, Inc. Through Hole Resistors CMF55412K00FKEB70

Description
412 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
412 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55412K00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55412K00FKEB70-ND
Through Hole Resistors CMF55412K00FKEB70-ND
412 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

412 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 412K OHM 1/2W 1% AXIAL - CMF55412K00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 1/2W 1% AXIAL
CMF55412K00FKEB70
RES 412K OHM 1/2W 1% AXIAL CMF55412K00FKEB70
RES 412Kohm 1/2W 1% AXIAL

RES 412Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 412K 1% T-1 Eb E3 Vishay - 68P7902 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 412K 1% T-1 Eb E3 Vishay
68P7902
Cmf-55-70 412K 1% T-1 Eb E3 Vishay 68P7902
CMF-55-70 412K 1% T-1 EB e3

CMF-55-70 412K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55412K00FKEB70-ND CMF55412K00FKEB70 68P7902
Product Name Through Hole Resistors RES 412K OHM 1/2W 1% AXIAL Cmf-55-70 412K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details