Vishay Intertechnology, Inc. RES 412K OHM 1/2W 1% AXIAL CMF55412K00FKEB

Description
RES 412Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 412Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412K OHM 1/2W 1% AXIAL - CMF55412K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 1/2W 1% AXIAL
CMF55412K00FKEB
RES 412K OHM 1/2W 1% AXIAL CMF55412K00FKEB
RES 412Kohm 1/2W 1% AXIAL

RES 412Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55412K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55412K00FKEB-ND
Through Hole Resistors CMF55412K00FKEB-ND
412 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

412 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 412K 1% T-1 Eb E3 Vishay - 48P6745 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 412K 1% T-1 Eb E3 Vishay
48P6745
Cmf-55 412K 1% T-1 Eb E3 Vishay 48P6745
CMF-55 412K 1% T-1 EB e3

CMF-55 412K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55412K00FKEB CMF55412K00FKEB-ND 48P6745
Product Name RES 412K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 412K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details