Vishay Intertechnology, Inc. RES 412K OHM 1/2W 1% AXIAL CMF55412K00FHR6

Description
RES 412Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 412Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412K OHM 1/2W 1% AXIAL - CMF55412K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 1/2W 1% AXIAL
CMF55412K00FHR6
RES 412K OHM 1/2W 1% AXIAL CMF55412K00FHR6
RES 412Kohm 1/2W 1% AXIAL

RES 412Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55412K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55412K00FHR6-ND
Through Hole Resistors CMF55412K00FHR6-ND
412 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

412 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.12Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C4804 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.12Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C4804
Resistor,metal Film,4.12Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C4804
Resistor,Metal Film,4.12MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,4.12MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55412K00FHR6 CMF55412K00FHR6-ND 41C4804
Product Name RES 412K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.12Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers