Vishay Intertechnology, Inc. RES 412K OHM 1% 50PPM 1/2W CMF55412K00FHEB

Description
RES 412Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 412Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412K OHM 1% 50PPM 1/2W - CMF55412K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 1% 50PPM 1/2W
CMF55412K00FHEB
RES 412K OHM 1% 50PPM 1/2W CMF55412K00FHEB
RES 412Kohm 1% 50PPM 1/2W

RES 412Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF412KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF412KHFCT-ND
Through Hole Resistors CMF412KHFCT-ND
412 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

412 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF412KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF412KHFTR-ND
Through Hole Resistors CMF412KHFTR-ND
412 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

412 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55412K00FHEB CMF412KHFCT-ND
Product Name RES 412K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 412000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers