Vishay Precision Group Metal Film Resistors - CMF55412K00DHWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55412K00DHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55412K00DHWF
Metal Film Resistors - CMF55412K00DHWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 412 Kohm, +/0.5 Percent, 50 Ppm Vishay - 41C4797 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 412 Kohm, +/0.5 Percent, 50 Ppm Vishay
41C4797
Cmf55, 412 Kohm, +/0.5 Percent, 50 Ppm Vishay 41C4797
CMF55, 412 kOhm, +/- 0.5 Percent, 50 ppm

CMF55, 412 kOhm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55412K00DHWF 41C4797
Product Name Metal Film Resistors - Cmf55, 412 Kohm, +/0.5 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details