Vishay Intertechnology, Inc. Metal Film Resistors - CMF55412K00BHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55412K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55412K00BHR6
Metal Film Resistors - CMF55412K00BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55412K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55412K00BHR6-ND
Through Hole Resistors CMF55412K00BHR6-ND
412 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

412 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,412Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C4789 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,412Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C4789
Resistor,metal Film,412Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C4789
Resistor,Metal Film,412KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,412KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55412K00BHR6 CMF55412K00BHR6-ND 41C4789
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,412Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details