Vishay Intertechnology, Inc. RES 412K OHM 1/2W .1% AXIAL CMF55412K00BHEB

Description
RES 412Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 412Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412K OHM 1/2W .1% AXIAL - CMF55412K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 1/2W .1% AXIAL
CMF55412K00BHEB
RES 412K OHM 1/2W .1% AXIAL CMF55412K00BHEB
RES 412Kohm 1/2W .1% AXIAL

RES 412Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55412K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55412K00BHEB-ND
Through Hole Resistors CMF55412K00BHEB-ND
412 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

412 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 412K .1% T-2 Eb E3 Vishay - 68P7893 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 412K .1% T-2 Eb E3 Vishay
68P7893
Cmf-55 412K .1% T-2 Eb E3 Vishay 68P7893
CMF-55 412K .1% T-2 EB e3

CMF-55 412K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55412K00BHEB CMF55412K00BHEB-ND 68P7893
Product Name RES 412K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 412K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details