Vishay Intertechnology, Inc. Through Hole Resistors CMF55412K00BEEB

Description
412 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
412 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55412K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55412K00BEEB-ND
Through Hole Resistors CMF55412K00BEEB-ND
412 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

412 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55412K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55412K00BEEB
Metal Film Resistors - CMF55412K00BEEB
Metal Film Resistors - Through Hole 412Kohm .1% 25PPM 1/4W

Metal Film Resistors - Through Hole 412Kohm .1% 25PPM 1/4W

Supplier's Site
Cmf-55 412K .1% T-9 Eb E3 Vishay - 68P7890 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 412K .1% T-9 Eb E3 Vishay
68P7890
Cmf-55 412K .1% T-9 Eb E3 Vishay 68P7890
CMF-55 412K .1% T-9 EB e3

CMF-55 412K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55412K00BEEB-ND CMF55412K00BEEB 68P7890
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 412K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details