Vishay Intertechnology, Inc. RES 412K OHM 1/2W .1% AXIAL CMF55412K00BEEA

Description
RES 412Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 412Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412K OHM 1/2W .1% AXIAL - CMF55412K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 1/2W .1% AXIAL
CMF55412K00BEEA
RES 412K OHM 1/2W .1% AXIAL CMF55412K00BEEA
RES 412Kohm 1/2W .1% AXIAL

RES 412Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55412K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55412K00BEEA-ND
Through Hole Resistors CMF55412K00BEEA-ND
412 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

412 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 412K .1% T-9 Ea E3 Vishay - 68P7889 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 412K .1% T-9 Ea E3 Vishay
68P7889
Cmf-55 412K .1% T-9 Ea E3 Vishay 68P7889
CMF-55 412K .1% T-9 EA e3

CMF-55 412K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55412K00BEEA CMF55412K00BEEA-ND 68P7889
Product Name RES 412K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 412K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers