Vishay Intertechnology, Inc. RES 412K OHM 1/2W .1% AXIAL CMF55412K00BEBF

Description
RES 412Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 412Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412K OHM 1/2W .1% AXIAL - CMF55412K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 1/2W .1% AXIAL
CMF55412K00BEBF
RES 412K OHM 1/2W .1% AXIAL CMF55412K00BEBF
RES 412Kohm 1/2W .1% AXIAL

RES 412Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55412K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55412K00BEBF-ND
Through Hole Resistors CMF55412K00BEBF-ND
412 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

412 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,412Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C4783 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,412Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C4783
Resistor,metal Film,412Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C4783
Resistor,Metal Film,412KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,412KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55412K00BEBF CMF55412K00BEBF-ND 41C4783
Product Name RES 412K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,412Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details