Vishay Intertechnology, Inc. Through Hole Resistors CMF5540R700BHBF

Description
40.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
40.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5540R700BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540R700BHBF-ND
Through Hole Resistors CMF5540R700BHBF-ND
40.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 40.7 OHM 1/2W .1% AXIAL - CMF5540R700BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.7 OHM 1/2W .1% AXIAL
CMF5540R700BHBF
RES 40.7 OHM 1/2W .1% AXIAL CMF5540R700BHBF
RES 40.7ohm 1/2W .1% AXIAL

RES 40.7ohm 1/2W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF5540R700BHBF-ND CMF5540R700BHBF
Product Name Through Hole Resistors RES 40.7 OHM 1/2W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 40.7 ohms 40.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details