Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5540R200FKRE70

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5540R200FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5540R200FKRE70
Vishay/DaleMetal Film Resistors - CMF5540R200FKRE70
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5540R200FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540R200FKRE70-ND
Through Hole Resistors CMF5540R200FKRE70-ND
40.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 40.2 1% T-1 R36 Vishay - 68P7800 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 40.2 1% T-1 R36 Vishay
68P7800
Cmf-55-70 40.2 1% T-1 R36 Vishay 68P7800
CMF-55-70 40.2 1% T-1 R36

CMF-55-70 40.2 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5540R200FKRE70 CMF5540R200FKRE70-ND 68P7800
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-55-70 40.2 1% T-1 R36 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers