Vishay Intertechnology, Inc. RES 40.2 OHM 1/2W 1% AXIAL CMF5540R200FKEA70

Description
RES 40.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1/2W 1% AXIAL - CMF5540R200FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/2W 1% AXIAL
CMF5540R200FKEA70
RES 40.2 OHM 1/2W 1% AXIAL CMF5540R200FKEA70
RES 40.2ohm 1/2W 1% AXIAL

RES 40.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5540R200FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540R200FKEA70-ND
Through Hole Resistors CMF5540R200FKEA70-ND
40.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 40.2 1% T-1 Ea E3 Vishay - 68P7798 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 40.2 1% T-1 Ea E3 Vishay
68P7798
Cmf-55-70 40.2 1% T-1 Ea E3 Vishay 68P7798
CMF-55-70 40.2 1% T-1 EA e3

CMF-55-70 40.2 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5540R200FKEA70 CMF5540R200FKEA70-ND 68P7798
Product Name RES 40.2 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 40.2 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details