Vishay Precision Group RES 40.2 OHM 1% 50PPM 1/2W CMF5540R200FHEB

Description
RES 40.2ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 40.2ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1% 50PPM 1/2W - CMF5540R200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1% 50PPM 1/2W
CMF5540R200FHEB
RES 40.2 OHM 1% 50PPM 1/2W CMF5540R200FHEB
RES 40.2ohm 1% 50PPM 1/2W

RES 40.2ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF40.2HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF40.2HFTR-ND
Through Hole Resistors CMF40.2HFTR-ND
40.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF40.2HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF40.2HFCT-ND
Through Hole Resistors CMF40.2HFCT-ND
40.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 40.2 Ohm, 500 Mw, 1%; Resistance Vishay - 83R8158 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 40.2 Ohm, 500 Mw, 1%; Resistance Vishay
83R8158
Resistor, Metal Film, 40.2 Ohm, 500 Mw, 1%; Resistance Vishay 83R8158
RESISTOR, METAL FILM, 40.2 OHM, 500 MW, 1%; Resistance:40.2ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 40.2 OHM, 500 MW, 1%; Resistance:40.2ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 40.2 Ohm, 500Mw, 1%; Resistance Vishay - 68P7795 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 40.2 Ohm, 500Mw, 1%; Resistance Vishay
68P7795
Metal Film Resistor, 40.2 Ohm, 500Mw, 1%; Resistance Vishay 68P7795
METAL FILM RESISTOR, 40.2 OHM, 500mW, 1%; Resistance:40.2ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 40.2 OHM, 500mW, 1%; Resistance:40.2ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5540R200FHEB CMF40.2HFTR-ND 83R8158
Product Name RES 40.2 OHM 1% 50PPM 1/2W Through Hole Resistors Resistor, Metal Film, 40.2 Ohm, 500 Mw, 1%; Resistance Vishay
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details