Vishay Intertechnology, Inc. RES 40.2 OHM 1/2W .5% AXIAL CMF5540R200DHRE

Description
RES 40.2ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1/2W .5% AXIAL - CMF5540R200DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/2W .5% AXIAL
CMF5540R200DHRE
RES 40.2 OHM 1/2W .5% AXIAL CMF5540R200DHRE
RES 40.2ohm 1/2W .5% AXIAL

RES 40.2ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5540R200DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540R200DHRE-ND
Through Hole Resistors CMF5540R200DHRE-ND
40.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,40.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C4687 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,40.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C4687
Resistor,metal Film,40.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C4687
Resistor,Metal Film,40.2Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,40.2Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5540R200DHRE CMF5540R200DHRE-ND 41C4687
Product Name RES 40.2 OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,40.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details