Vishay Intertechnology, Inc. RES 40.2 OHM 1/2W .5% AXIAL CMF5540R200DHEB

Description
RES 40.2ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1/2W .5% AXIAL - CMF5540R200DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/2W .5% AXIAL
CMF5540R200DHEB
RES 40.2 OHM 1/2W .5% AXIAL CMF5540R200DHEB
RES 40.2ohm 1/2W .5% AXIAL

RES 40.2ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5540R200DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540R200DHEB-ND
Through Hole Resistors CMF5540R200DHEB-ND
40.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5540R200DHEB CMF5540R200DHEB-ND
Product Name RES 40.2 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details