Vishay Intertechnology, Inc. RES 40.2 OHM 1/2W .5% AXIAL CMF5540R200DHEA

Description
RES 40.2ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1/2W .5% AXIAL - CMF5540R200DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/2W .5% AXIAL
CMF5540R200DHEA
RES 40.2 OHM 1/2W .5% AXIAL CMF5540R200DHEA
RES 40.2ohm 1/2W .5% AXIAL

RES 40.2ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5540R200DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540R200DHEA-ND
Through Hole Resistors CMF5540R200DHEA-ND
40.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 40.2 .5% T-2 Ea E3 Vishay - 68P7791 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 40.2 .5% T-2 Ea E3 Vishay
68P7791
Cmf-55 40.2 .5% T-2 Ea E3 Vishay 68P7791
CMF-55 40.2 .5% T-2 EA e3

CMF-55 40.2 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5540R200DHEA CMF5540R200DHEA-ND 68P7791
Product Name RES 40.2 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 40.2 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers