Vishay Intertechnology, Inc. Metal Film Resistors - CMF5540R200BHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5540R200BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5540R200BHBF
Metal Film Resistors - CMF5540R200BHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5540R200BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540R200BHBF-ND
Through Hole Resistors CMF5540R200BHBF-ND
40.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,40.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 96B0738 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,40.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
96B0738
Resistor,metal Film,40.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 96B0738
Resistor,Metal Film,40.2Ohms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,40.2Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5540R200BHBF CMF5540R200BHBF-ND 96B0738
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,40.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details