Vishay Intertechnology, Inc. Through Hole Resistors CMF5540R000FKEB

Description
40 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
40 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5540R000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540R000FKEB-ND
Through Hole Resistors CMF5540R000FKEB-ND
40 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5540R000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5540R000FKEB
Metal Film Resistors - CMF5540R000FKEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 40 1% T-1 Eb E3 Vishay - 48P6730 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 40 1% T-1 Eb E3 Vishay
48P6730
Cmf-55 40 1% T-1 Eb E3 Vishay 48P6730
CMF-55 40 1% T-1 EB e3

CMF-55 40 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5540R000FKEB-ND CMF5540R000FKEB 48P6730
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 40 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details