Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5540R000FKBF39

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5540R000FKBF39 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5540R000FKBF39
Vishay/DaleMetal Film Resistors - CMF5540R000FKBF39
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5540R000FKBF39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540R000FKBF39-ND
Through Hole Resistors CMF5540R000FKBF39-ND
40 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 40 1% T-1 B14 Vishay - 68P7783 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 40 1% T-1 B14 Vishay
68P7783
Cmf-55-39 40 1% T-1 B14 Vishay 68P7783
CMF-55-39 40 1% T-1 B14

CMF-55-39 40 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5540R000FKBF39 CMF5540R000FKBF39-ND 68P7783
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-55-39 40 1% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details