Vishay Intertechnology, Inc. RES 40.7K OHM 1/2W .1% AXIAL CMF5540K700BEEB

Description
RES 40.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 40.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.7K OHM 1/2W .1% AXIAL - CMF5540K700BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.7K OHM 1/2W .1% AXIAL
CMF5540K700BEEB
RES 40.7K OHM 1/2W .1% AXIAL CMF5540K700BEEB
RES 40.7Kohm 1/2W .1% AXIAL

RES 40.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5540K700BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540K700BEEB-ND
Through Hole Resistors CMF5540K700BEEB-ND
40.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5540K700BEEB CMF5540K700BEEB-ND
Product Name RES 40.7K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details