Vishay Intertechnology, Inc. RES 40.2K OHM 1/2W 1% AXIAL CMF5540K200FKR670

Description
RES 40.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 40.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/2W 1% AXIAL - CMF5540K200FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/2W 1% AXIAL
CMF5540K200FKR670
RES 40.2K OHM 1/2W 1% AXIAL CMF5540K200FKR670
RES 40.2Kohm 1/2W 1% AXIAL

RES 40.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5540K200FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540K200FKR670-ND
Through Hole Resistors CMF5540K200FKR670-ND
40.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5540K200FKR670 CMF5540K200FKR670-ND
Product Name RES 40.2K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details