Vishay Intertechnology, Inc. RES 40.2K OHM 1/2W 1% AXIAL CMF5540K200FHEB70

Description
RES 40.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 40.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/2W 1% AXIAL - CMF5540K200FHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/2W 1% AXIAL
CMF5540K200FHEB70
RES 40.2K OHM 1/2W 1% AXIAL CMF5540K200FHEB70
RES 40.2Kohm 1/2W 1% AXIAL

RES 40.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5540K200FHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540K200FHEB70-ND
Through Hole Resistors CMF5540K200FHEB70-ND
40.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5540K200FHEB70 CMF5540K200FHEB70-ND
Product Name RES 40.2K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756454 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers