Vishay Intertechnology, Inc. RES 40.2K OHM 1/2W .5% AXIAL CMF5540K200DHEA

Description
RES 40.2Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 40.2Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/2W .5% AXIAL - CMF5540K200DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/2W .5% AXIAL
CMF5540K200DHEA
RES 40.2K OHM 1/2W .5% AXIAL CMF5540K200DHEA
RES 40.2Kohm 1/2W .5% AXIAL

RES 40.2Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5540K200DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540K200DHEA-ND
Through Hole Resistors CMF5540K200DHEA-ND
40.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 40.2K .5% T-2 Ea E3 Vishay - 68P7759 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 40.2K .5% T-2 Ea E3 Vishay
68P7759
Cmf-55 40.2K .5% T-2 Ea E3 Vishay 68P7759
CMF-55 40.2K .5% T-2 EA e3

CMF-55 40.2K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5540K200DHEA CMF5540K200DHEA-ND 68P7759
Product Name RES 40.2K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 40.2K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details