Vishay Intertechnology, Inc. RES 40.2K OHM 1/2W .5% AXIAL CMF5540K200DEBF

Description
RES 40.2Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 40.2Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/2W .5% AXIAL - CMF5540K200DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/2W .5% AXIAL
CMF5540K200DEBF
RES 40.2K OHM 1/2W .5% AXIAL CMF5540K200DEBF
RES 40.2Kohm 1/2W .5% AXIAL

RES 40.2Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5540K200DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540K200DEBF-ND
Through Hole Resistors CMF5540K200DEBF-ND
40.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 40.2K .5% T-9 B14 Vishay - 68P7758 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 40.2K .5% T-9 B14 Vishay
68P7758
Cmf-55 40.2K .5% T-9 B14 Vishay 68P7758
CMF-55 40.2K .5% T-9 B14

CMF-55 40.2K .5% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5540K200DEBF CMF5540K200DEBF-ND 68P7758
Product Name RES 40.2K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 40.2K .5% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers