Vishay Intertechnology, Inc. RES 40.2K OHM 1/2W .1% AXIAL CMF5540K200BHBF

Description
RES 40.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 40.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/2W .1% AXIAL - CMF5540K200BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/2W .1% AXIAL
CMF5540K200BHBF
RES 40.2K OHM 1/2W .1% AXIAL CMF5540K200BHBF
RES 40.2Kohm 1/2W .1% AXIAL

RES 40.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5540K200BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540K200BHBF-ND
Through Hole Resistors CMF5540K200BHBF-ND
40.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,402Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C4648 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,402Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C4648
Resistor,metal Film,402Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C4648
Resistor,Metal Film,402KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,402KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5540K200BHBF CMF5540K200BHBF-ND 41C4648
Product Name RES 40.2K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,402Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers