Vishay Intertechnology, Inc. Metal Film Resistors - CMF5540K200BERE70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5540K200BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5540K200BERE70
Metal Film Resistors - CMF5540K200BERE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5540K200BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540K200BERE70-ND
Through Hole Resistors CMF5540K200BERE70-ND
40.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 40.2 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C4639 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 40.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C4639
Cmf55, 40.2 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C4639
CMF55, 40.2 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 40.2 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5540K200BERE70 CMF5540K200BERE70-ND 41C4639
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 40.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details