Vishay Intertechnology, Inc. Metal Film Resistors - CMF5540K200BEEA70

Description
Metal Film Resistors - Through Hole 40.2Kohm .1% 25PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 40.2Kohm .1% 25PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5540K200BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5540K200BEEA70
Metal Film Resistors - CMF5540K200BEEA70
Metal Film Resistors - Through Hole 40.2Kohm .1% 25PPM 1/4W

Metal Film Resistors - Through Hole 40.2Kohm .1% 25PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF5540K200BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540K200BEEA70-ND
Through Hole Resistors CMF5540K200BEEA70-ND
40.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 40.2K .1% T-9 Ea E3 Vishay - 68P7751 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 40.2K .1% T-9 Ea E3 Vishay
68P7751
Cmf-55-70 40.2K .1% T-9 Ea E3 Vishay 68P7751
CMF-55-70 40.2K .1% T-9 EA e3

CMF-55-70 40.2K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5540K200BEEA70 CMF5540K200BEEA70-ND 68P7751
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55-70 40.2K .1% T-9 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 40200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers