Vishay Intertechnology, Inc. RES 40.2K OHM 1/2W .1% AXIAL CMF5540K200BEEA

Description
RES 40.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 40.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/2W .1% AXIAL - CMF5540K200BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/2W .1% AXIAL
CMF5540K200BEEA
RES 40.2K OHM 1/2W .1% AXIAL CMF5540K200BEEA
RES 40.2Kohm 1/2W .1% AXIAL

RES 40.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5540K200BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540K200BEEA-ND
Through Hole Resistors CMF5540K200BEEA-ND
40.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 40.2K .1% T-9 Ea E3 Vishay - 68P7750 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 40.2K .1% T-9 Ea E3 Vishay
68P7750
Cmf-55 40.2K .1% T-9 Ea E3 Vishay 68P7750
CMF-55 40.2K .1% T-9 EA e3

CMF-55 40.2K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5540K200BEEA CMF5540K200BEEA-ND 68P7750
Product Name RES 40.2K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 40.2K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details