Vishay Intertechnology, Inc. RES 40K OHM 1/2W 1% AXIAL CMF5540K000FEBF

Description
RES 40Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 40Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40K OHM 1/2W 1% AXIAL - CMF5540K000FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40K OHM 1/2W 1% AXIAL
CMF5540K000FEBF
RES 40K OHM 1/2W 1% AXIAL CMF5540K000FEBF
RES 40Kohm 1/2W 1% AXIAL

RES 40Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5540K000FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540K000FEBF-ND
Through Hole Resistors CMF5540K000FEBF-ND
40 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5540K000FEBF CMF5540K000FEBF-ND
Product Name RES 40K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details