Vishay Intertechnology, Inc. RES 40K OHM 1/2W 0.1% AXIAL CMF5540K000BHRE

Description
RES 40Kohm 1/2W 0.1% AXIAL
Request a Quote
Description
RES 40Kohm 1/2W 0.1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 40K OHM 1/2W 0.1% AXIAL - CMF5540K000BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40K OHM 1/2W 0.1% AXIAL
CMF5540K000BHRE
RES 40K OHM 1/2W 0.1% AXIAL CMF5540K000BHRE
RES 40Kohm 1/2W 0.1% AXIAL

RES 40Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 40 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C4627 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 40 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C4627
Cmf55, 40 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C4627
CMF55, 40 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 40 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5540K000BHRE 41C4627
Product Name RES 40K OHM 1/2W 0.1% AXIAL Cmf55, 40 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers