Vishay Precision Group Through Hole Resistors CMF5540K000BHEB

Description
40 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
40 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF5540K000BHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5540K000BHEBTR-ND
Through Hole Resistors 541-CMF5540K000BHEBTR-ND
40 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF5540K000BHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5540K000BHEBCT-ND
Through Hole Resistors 541-CMF5540K000BHEBCT-ND
40 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5540K000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5540K000BHEB
Metal Film Resistors - CMF5540K000BHEB
Metal Film Resistors - Through Hole 1/4watt 40Kohms .1%

Metal Film Resistors - Through Hole 1/4watt 40Kohms .1%

Supplier's Site
Metal Film Resistor, 40 Kohm, 500Mw, 0.1%; Resistance Vishay - 68P7747 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 40 Kohm, 500Mw, 0.1%; Resistance Vishay
68P7747
Metal Film Resistor, 40 Kohm, 500Mw, 0.1%; Resistance Vishay 68P7747
METAL FILM RESISTOR, 40 KOHM, 500mW, 0.1%; Resistance:40kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 40 KOHM, 500mW, 0.1%; Resistance:40kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistor, 40 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay - 83R8157 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 40 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay
83R8157
Metal Film Resistor, 40 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay 83R8157
METAL FILM RESISTOR, 40 KOHM, 500 MW, 0.1%, FULL REEL; Resistance:40kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

METAL FILM RESISTOR, 40 KOHM, 500 MW, 0.1%, FULL REEL; Resistance:40kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CMF5540K000BHEBTR-ND CMF5540K000BHEB 68P7747 83R8157
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistor, 40 Kohm, 500Mw, 0.1%; Resistance Vishay Metal Film Resistor, 40 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details