Vishay Intertechnology, Inc. RES 40K OHM 1/2W 0.1% AXIAL CMF5540K000BEEK

Description
RES 40Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 40Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40K OHM 1/2W 0.1% AXIAL - CMF5540K000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40K OHM 1/2W 0.1% AXIAL
CMF5540K000BEEK
RES 40K OHM 1/2W 0.1% AXIAL CMF5540K000BEEK
RES 40Kohm 1/2W 0.1% AXIAL

RES 40Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5540K000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5540K000BEEK-ND
Through Hole Resistors CMF5540K000BEEK-ND
40 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 40K .1% T-9 Ek E3 Vishay - 68P7745 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 40K .1% T-9 Ek E3 Vishay
68P7745
Cmf-55 40K .1% T-9 Ek E3 Vishay 68P7745
CMF-55 40K .1% T-9 EK e3

CMF-55 40K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5540K000BEEK CMF5540K000BEEK-ND 68P7745
Product Name RES 40K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 40K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details