Vishay Intertechnology, Inc. RES 408 OHM 1/2W 0.25% AXIAL CMF55408R00CHR6

Description
RES 408ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 408ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 408 OHM 1/2W 0.25% AXIAL - CMF55408R00CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 408 OHM 1/2W 0.25% AXIAL
CMF55408R00CHR6
RES 408 OHM 1/2W 0.25% AXIAL CMF55408R00CHR6
RES 408ohm 1/2W 0.25% AXIAL

RES 408ohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55408R00CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55408R00CHR6-ND
Through Hole Resistors CMF55408R00CHR6-ND
408 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

408 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 408 .25% T-2 Re6 Vishay - 68P7866 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 408 .25% T-2 Re6 Vishay
68P7866
Cmf-55 408 .25% T-2 Re6 Vishay 68P7866
CMF-55 408 .25% T-2 RE6

CMF-55 408 .25% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55408R00CHR6 CMF55408R00CHR6-ND 68P7866
Product Name RES 408 OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 408 .25% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 408 ohms 408 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details