Vishay Intertechnology, Inc. RES 407K OHM 1/2W .1% AXIAL CMF55407K00BHEA

Description
RES 407Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 407Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 407K OHM 1/2W .1% AXIAL - CMF55407K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 407K OHM 1/2W .1% AXIAL
CMF55407K00BHEA
RES 407K OHM 1/2W .1% AXIAL CMF55407K00BHEA
RES 407Kohm 1/2W .1% AXIAL

RES 407Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55407K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55407K00BHEA-ND
Through Hole Resistors CMF55407K00BHEA-ND
407 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

407 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 407K .1% T-2 Ea E3 Vishay - 68P7859 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 407K .1% T-2 Ea E3 Vishay
68P7859
Cmf-55 407K .1% T-2 Ea E3 Vishay 68P7859
CMF-55 407K .1% T-2 EA e3

CMF-55 407K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55407K00BHEA CMF55407K00BHEA-ND 68P7859
Product Name RES 407K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 407K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 407000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers