Vishay Intertechnology, Inc. Through Hole Resistors CMF55404K00BEBF

Description
404 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
404 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55404K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55404K00BEBF-ND
Through Hole Resistors CMF55404K00BEBF-ND
404 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

404 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 404K OHM 1/2W 0.1% AXIAL - CMF55404K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 404K OHM 1/2W 0.1% AXIAL
CMF55404K00BEBF
RES 404K OHM 1/2W 0.1% AXIAL CMF55404K00BEBF
RES 404Kohm 1/2W 0.1% AXIAL

RES 404Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 404 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C4751 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 404 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C4751
Cmf55, 404 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C4751
CMF55, 404 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 404 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55404K00BEBF-ND CMF55404K00BEBF 41C4751
Product Name Through Hole Resistors RES 404K OHM 1/2W 0.1% AXIAL Cmf55, 404 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details